Vishay Precision Group WSC25151R000FTA WSC25151R000FTA

Description
WSC25151R000FTA
Request a Quote Datasheet
Description
WSC25151R000FTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSC25151R000FTA - WSC25151R000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC25151R000FTA
WSC25151R000FTA
WSC25151R000FTA WSC25151R000FTA
WSC25151R000FTA

WSC25151R000FTA

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC25151R000FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25151R000FTADKR-ND
Chip Resistor - Surface Mount 541-WSC25151R000FTADKR-ND
1 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

1 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC25151R000FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25151R000FTACT-ND
Chip Resistor - Surface Mount 541-WSC25151R000FTACT-ND
1 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

1 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC25151R000FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC25151R000FTATR-ND
Chip Resistor - Surface Mount 541-WSC25151R000FTATR-ND
1 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

1 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Automotive SMD 1 Ohm 1W Resistor - 52-WSC25151R000FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1 Ohm 1W Resistor
52-WSC25151R000FTA
Automotive SMD 1 Ohm 1W Resistor 52-WSC25151R000FTA
Res Wirewound 2515 1 Ohm 1% 1W ±50ppm/°C J-Lead SMD Automotive T/R Product overview: WSC25151R000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25151R000FTA can be used for catalog matching and distributor lookup.

Res Wirewound 2515 1 Ohm 1% 1W ±50ppm/°C J-Lead SMD Automotive T/R Product overview: WSC25151R000FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25151R000FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 1R, 1%, 1W, 2515; Resistance Vishay - 66C4185 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R, 1%, 1W, 2515; Resistance Vishay
66C4185
Res, Wirewound, 1R, 1%, 1W, 2515; Resistance Vishay 66C4185
RES, WIREWOUND, 1R, 1%, 1W, 2515; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: No

RES, WIREWOUND, 1R, 1%, 1W, 2515; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSC25151R000FTA 541-WSC25151R000FTADKR-ND 52-WSC25151R000FTA 66C4185
Product Name WSC25151R000FTA Chip Resistor - Surface Mount Automotive SMD 1 Ohm 1W Resistor Res, Wirewound, 1R, 1%, 1W, 2515; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 2515 J-Lead 2515 [6438 Metric]
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details