1 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound
1 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound
1 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound
1W 1% Wirewound Resistor, 1 Ohm, 2515 SM Product overview: WSC25151R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25151R000FEA can be used for catalog matching and distributor lookup.
RES, WIREWOUND, 1R, 1%, 1W, 2515, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound
RESISTOR, WIREWOUND, 1 OHM, 1W, SMD, 0.01; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound
SMD Current Sense Resistors, AEC-Q200 WSC Series, 1 ohm, 1 W, - 1%, 1 V, 2515 [6438 Metric] RoHS Compliant: Yes
RES SMD 1 OHM 1% 1W 2515
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | WSC25151R000FEA | WSCB-1.0CT-ND | 52-WSC25151R000FEA | 85R4588 | 98K2949 | WSC25151R000FEA |
| Product Name | WSC25151R000FEA | Chip Resistor - Surface Mount | 1W 1 Ohm Resistor | Res, Wirewound, 1R, 1%, 1W, 2515, Reel; Resistance Vishay | Smd Current Sense Resistors, Aec-Q200 Wsc Series, 1 Ohm, 1 W, 1%, 1 V, 2515 [6438 Metric] Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | Power Applications | Current Sensing | |||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound | ||
| Mounting / Packaging | 2515 J-Lead | 2515 [6438 Metric] | ||||
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | 1 ohms |