Vishay Intertechnology, Inc. Res Wirewound 2515 1.63K Ohm 5% 1W ¦20ppm/¦C SMD Bulk WSC25151K630JEK

Description
Res Wirewound 2515 1.63K Ohm 5% 1W ¦20ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2515 1.63K Ohm 5% 1W ¦20ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 1.63K Ohm 5% 1W ¦20ppm/¦C SMD Bulk - WSC25151K630JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 1.63K Ohm 5% 1W ¦20ppm/¦C SMD Bulk
WSC25151K630JEK
Res Wirewound 2515 1.63K Ohm 5% 1W ¦20ppm/¦C SMD Bulk WSC25151K630JEK
Res Wirewound 2515 1.63K Ohm 5% 1W ¦20ppm/¦C SMD Bulk

Res Wirewound 2515 1.63K Ohm 5% 1W ¦20ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC25151K630JEK
Product Name Res Wirewound 2515 1.63K Ohm 5% 1W ¦20ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers