Vishay Precision Group Res Wirewound 2515 1K Ohm 1% 1W ¦20ppm/¦C SMD Bulk WSC25151K000FEK

Description
Res Wirewound 2515 1K Ohm 1% 1W ¦20ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2515 1K Ohm 1% 1W ¦20ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 1K Ohm 1% 1W ¦20ppm/¦C SMD Bulk - WSC25151K000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 1K Ohm 1% 1W ¦20ppm/¦C SMD Bulk
WSC25151K000FEK
Res Wirewound 2515 1K Ohm 1% 1W ¦20ppm/¦C SMD Bulk WSC25151K000FEK
Res Wirewound 2515 1K Ohm 1% 1W ¦20ppm/¦C SMD Bulk

Res Wirewound 2515 1K Ohm 1% 1W ¦20ppm/¦C SMD Bulk

Supplier's Site
Res, Wirewound, 1K, 1%, 1W, 2515; Resistance Vishay - 72M6524 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1K, 1%, 1W, 2515; Resistance Vishay
72M6524
Res, Wirewound, 1K, 1%, 1W, 2515; Resistance Vishay 72M6524
RES, WIREWOUND, 1K, 1%, 1W, 2515; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 1K, 1%, 1W, 2515; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC25151K000FEK 72M6524
Product Name Res Wirewound 2515 1K Ohm 1% 1W ¦20ppm/¦C SMD Bulk Res, Wirewound, 1K, 1%, 1W, 2515; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 [6438 Metric]
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers