WSC2515 1K 1% EB E3
WSC2515 1K 1% EB E3
WSC2515 1K 1% EB E3
Wirewound Resistors - SMD 1watt 1Kohms 1% Product overview: WSC25151K000FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25151K000FEB can be used for catalog matching and distributor lookup.
Res Wirewound 2515 1K Ohm 1% 1W ¦20ppm/¦C SMD T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-WSC25151K000FEBTR-ND | 52-WSC25151K000FEB | WSC25151K000FEB |
| Product Name | Chip Resistor - Surface Mount | SMD Resistor | Res Wirewound 2515 1K Ohm 1% 1W ¦20ppm/¦C SMD T/R |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | 2515 J-Lead | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |