Vishay Precision Group RES 1.0K OHM 1W 1% 2515 WW SMD WSC25151K000FEA

Description
RES 1.0Kohm 1W 1% 2515 WW SMD
Request a Quote Datasheet
Description
RES 1.0Kohm 1W 1% 2515 WW SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM 1W 1% 2515 WW SMD - WSC25151K000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1W 1% 2515 WW SMD
WSC25151K000FEA
RES 1.0K OHM 1W 1% 2515 WW SMD WSC25151K000FEA
RES 1.0Kohm 1W 1% 2515 WW SMD

RES 1.0Kohm 1W 1% 2515 WW SMD

Supplier's Site
SMD 1W Resistor - 52-WSC25151K000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSC25151K000FEA
SMD 1W Resistor 52-WSC25151K000FEA
1W 1kR 1% Wirewound Resistor, 2515 SMD Product overview: WSC25151K000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25151K000FEA can be used for catalog matching and distributor lookup.

1W 1kR 1% Wirewound Resistor, 2515 SMD Product overview: WSC25151K000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25151K000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSCB-1.0KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-1.0KDKR-ND
Chip Resistor - Surface Mount WSCB-1.0KDKR-ND
1 kOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

1 kOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCB-1.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-1.0KTR-ND
Chip Resistor - Surface Mount WSCB-1.0KTR-ND
1 kOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

1 kOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCB-1.0KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-1.0KCT-ND
Chip Resistor - Surface Mount WSCB-1.0KCT-ND
1 kOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

1 kOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Res, Wirewound, 1K, 1%, 1W, 2515; Resistance Vishay - 60P0653 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1K, 1%, 1W, 2515; Resistance Vishay
60P0653
Res, Wirewound, 1K, 1%, 1W, 2515; Resistance Vishay 60P0653
RES, WIREWOUND, 1K, 1%, 1W, 2515; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 1K, 1%, 1W, 2515; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsc Series, 1 Kohm, 1 W, 1%, 31.6 V Rohs Compliant Vishay - 98K2950 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsc Series, 1 Kohm, 1 W, 1%, 31.6 V Rohs Compliant Vishay
98K2950
Smd Current Sense Resistors, Aec-Q200 Wsc Series, 1 Kohm, 1 W, 1%, 31.6 V Rohs Compliant Vishay 98K2950
SMD Current Sense Resistors, AEC-Q200 WSC Series, 1 kohm, 1 W, - 1%, 31.6 V RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSC Series, 1 kohm, 1 W, - 1%, 31.6 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSC25151K000FEA 52-WSC25151K000FEA WSCB-1.0KDKR-ND 60P0653 98K2950
Product Name RES 1.0K OHM 1W 1% 2515 WW SMD SMD 1W Resistor Chip Resistor - Surface Mount Res, Wirewound, 1K, 1%, 1W, 2515; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsc Series, 1 Kohm, 1 W, 1%, 31.6 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead 2515 [6438 Metric]
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 2515 watts 1 watts 1 watts
Technology / Construction WIRE WOUND Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details