Vishay Intertechnology, Inc. SMD 1W 15ohm 3.872V Resistor WSC251515R00FEB

Description
Fixed Resistor, Wire Wound, 1W, 15ohm, 3.872V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 2515, CHIP Product overview: WSC251515R00FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 15ohm, 3.872V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 15ohm, 3.872V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC251515R00FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Wire Wound, 1W, 15ohm, 3.872V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 2515, CHIP Product overview: WSC251515R00FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 15ohm, 3.872V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 15ohm, 3.872V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC251515R00FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 15ohm 3.872V Resistor - 52-WSC251515R00FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 15ohm 3.872V Resistor
52-WSC251515R00FEB
SMD 1W 15ohm 3.872V Resistor 52-WSC251515R00FEB
Fixed Resistor, Wire Wound, 1W, 15ohm, 3.872V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 2515, CHIP Product overview: WSC251515R00FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 15ohm, 3.872V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 15ohm, 3.872V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC251515R00FEB can be used for catalog matching and distributor lookup.

Fixed Resistor, Wire Wound, 1W, 15ohm, 3.872V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 2515, CHIP Product overview: WSC251515R00FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 15ohm, 3.872V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 15ohm, 3.872V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC251515R00FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSC251515R00FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSC251515R00FEB
Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSC251515R00FEB
Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC251515R00FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251515R00FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC251515R00FEBDKR-ND
15 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

15 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC251515R00FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251515R00FEBCT-ND
Chip Resistor - Surface Mount 541-WSC251515R00FEBCT-ND
15 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

15 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC251515R00FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC251515R00FEBTR-ND
Chip Resistor - Surface Mount 541-WSC251515R00FEBTR-ND
15 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

15 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-WSC251515R00FEB WSC251515R00FEB 541-WSC251515R00FEBDKR-ND
Product Name SMD 1W 15ohm 3.872V Resistor Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R Chip Resistor - Surface Mount
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details