15 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
15 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
15 Ohms ±1% 1W Chip Resistor 2515 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-WSC251515R00FEADKR-ND | WSC251515R00FEA |
| Product Name | Chip Resistor - Surface Mount | Res Wirewound 2515 15 Ohm 1% 1W ¦50ppm/¦C SMD T/R |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | 2515 J-Lead | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 15 ohms |