WSC2515 150 1% EB E3
WSC2515 150 1% EB E3
WSC2515 150 1% EB E3
Res Wirewound 2515 150 Ohm 1% 1W ¦20ppm/¦C SMD T/R
Wirewound Resistors - SMD 1watt 150ohms 1% Product overview: WSC2515150R0FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515150R0FEB can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-WSC2515150R0FEBTR-ND | WSC2515150R0FEB | 52-WSC2515150R0FEB |
| Product Name | Chip Resistor - Surface Mount | Res Wirewound 2515 150 Ohm 1% 1W ¦20ppm/¦C SMD T/R | SMD Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | 2515 J-Lead | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |