Vishay Intertechnology, Inc. Res Wirewound 2515 14.7 Ohm 1% 1W ¦50ppm/¦C SMD Bulk WSC251514R70FEK

Description
Res Wirewound 2515 14.7 Ohm 1% 1W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2515 14.7 Ohm 1% 1W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 14.7 Ohm 1% 1W ¦50ppm/¦C SMD Bulk - WSC251514R70FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 14.7 Ohm 1% 1W ¦50ppm/¦C SMD Bulk
WSC251514R70FEK
Res Wirewound 2515 14.7 Ohm 1% 1W ¦50ppm/¦C SMD Bulk WSC251514R70FEK
Res Wirewound 2515 14.7 Ohm 1% 1W ¦50ppm/¦C SMD Bulk

Res Wirewound 2515 14.7 Ohm 1% 1W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC251514R70FEK
Product Name Res Wirewound 2515 14.7 Ohm 1% 1W ¦50ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers