Vishay Intertechnology, Inc. 1W,12.1,1%,T/R WSC251512R10FTA

Description
1W,12.1,1%,T/R
Request a Quote
Description
1W,12.1,1%,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1W,12.1,1%,T/R - WSC251512R10FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,12.1,1%,T/R
WSC251512R10FTA
1W,12.1,1%,T/R WSC251512R10FTA
1W,12.1,1%,T/R

1W,12.1,1%,T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC251512R10FTA
Product Name 1W,12.1,1%,T/R
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details