Wirewound Resistors - SMD 1watt 120ohms 1% Product overview: WSC2515120R0FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515120R0FEB can be used for catalog matching and distributor lookup.
WSC2515 120 1% EB E3
WSC2515 120 1% EB E3
WSC2515 120 1% EB E3
Res Wirewound 2515 120 Ohm 1% 1W ¦20ppm/¦C SMD T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSC2515120R0FEB | 541-WSC2515120R0FEBDKR-ND | WSC2515120R0FEB |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount | Res Wirewound 2515 120 Ohm 1% 1W ¦20ppm/¦C SMD T/R |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Resistance Range | 120 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C |
| Operating Temperature | -65 to 275 C (-85 to 527 F) | -65 to 275 C (-85 to 527 F) |