Vishay Precision Group Chip Resistor - Surface Mount WSC251510R00FEA

Description
10 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSCB-10CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-10CT-ND
Chip Resistor - Surface Mount WSCB-10CT-ND
10 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

10 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCB-10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-10TR-ND
Chip Resistor - Surface Mount WSCB-10TR-ND
10 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

10 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCB-10DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-10DKR-ND
Chip Resistor - Surface Mount WSCB-10DKR-ND
10 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

10 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Electronic Wholesale - WSC251510R00FEA - 1280614-WSC251510R00FEA - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - WSC251510R00FEA
1280614-WSC251510R00FEA
Electronic Wholesale - WSC251510R00FEA 1280614-WSC251510R00FEA
Manufacturer: Vishay Dale Win Source Part Number: 1280614-WSC251510R00 FEA Series: WSC Packaging: Reel - TR Operating Temperature Range: -65°C ~ 275°C Features: Pulse Withstanding Package: 2515 J-Lead Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Resistance (Ohms): 10 Composition: Wirewound Number of Terminations: 2 Size: 0.250" L x 0.150" W (6.35mm x 3.81mm) Family Name: WSC Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 2515 Height - Seated (Maximum): 0.125" (3.17mm) Alternative Parts (Cross-Reference): WSC000110R00FTB; WSC251510R00FTB; WSC251510R00FBA; Introduction Date: August 24, 2004 ECCN: EAR99 Country of Origin: Mexico Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 1280614-WSC251510R00FEA
Series: WSC
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 275°C
Features: Pulse Withstanding
Package: 2515 J-Lead
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Resistance (Ohms): 10
Composition: Wirewound
Number of Terminations: 2
Size: 0.250" L x 0.150" W (6.35mm x 3.81mm)
Family Name: WSC
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2515
Height - Seated (Maximum): 0.125" (3.17mm)
Alternative Parts (Cross-Reference): WSC000110R00FTB; WSC251510R00FTB; WSC251510R00FBA;
Introduction Date: August 24, 2004
ECCN: EAR99
Country of Origin: Mexico
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1W 10 Ohm Resistor - 52-WSC251510R00FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 10 Ohm Resistor
52-WSC251510R00FEA
SMD 1W 10 Ohm Resistor 52-WSC251510R00FEA
1W 1% 10 Ohm Wirewound Resistor, 2515 SMD Product overview: WSC251510R00FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 10 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC251510R00FEA can be used for catalog matching and distributor lookup.

1W 1% 10 Ohm Wirewound Resistor, 2515 SMD Product overview: WSC251510R00FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 10 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC251510R00FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
WSC251510R00FEA - WSC251510R00FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC251510R00FEA
WSC251510R00FEA
WSC251510R00FEA WSC251510R00FEA
WSC251510R00FEA

WSC251510R00FEA

Supplier's Site
Res, Wirewound, 10R, 1%, 1W, 2515, Reel; Resistance Vishay - 85R4590 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 10R, 1%, 1W, 2515, Reel; Resistance Vishay
85R4590
Res, Wirewound, 10R, 1%, 1W, 2515, Reel; Resistance Vishay 85R4590
RES, WIREWOUND, 10R, 1%, 1W, 2515, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 10R, 1%, 1W, 2515, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsc Series, 10 Ohm, 1 W, 1%, 3.2 V, 2515 [6438 Metric] Rohs Compliant Vishay - 98K2951 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsc Series, 10 Ohm, 1 W, 1%, 3.2 V, 2515 [6438 Metric] Rohs Compliant Vishay
98K2951
Smd Current Sense Resistors, Aec-Q200 Wsc Series, 10 Ohm, 1 W, 1%, 3.2 V, 2515 [6438 Metric] Rohs Compliant Vishay 98K2951
SMD Current Sense Resistors, AEC-Q200 WSC Series, 10 ohm, 1 W, - 1%, 3.2 V, 2515 [6438 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSC Series, 10 ohm, 1 W, - 1%, 3.2 V, 2515 [6438 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSC251510R00FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSC251510R00FEA
Chip Resistor - Surface Mount WSC251510R00FEA
RES SMD 10 OHM 1% 1W 2515

RES SMD 10 OHM 1% 1W 2515

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSCB-10CT-ND 1280614-WSC251510R00FEA 52-WSC251510R00FEA WSC251510R00FEA 85R4590 98K2951 WSC251510R00FEA
Product Name Chip Resistor - Surface Mount Electronic Wholesale - WSC251510R00FEA SMD 1W 10 Ohm Resistor WSC251510R00FEA Res, Wirewound, 10R, 1%, 1W, 2515, Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsc Series, 10 Ohm, 1 W, 1%, 3.2 V, 2515 [6438 Metric] Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications Current Sensing
Technology / Construction Wirewound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging 2515 J-Lead 2515 [6438 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2414954 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details