Vishay Intertechnology, Inc. Res Wirewound 2515 100 Ohm 1% 1W ¦20ppm/¦C SMD T/R WSC2515100R0FEB

Description
Res Wirewound 2515 100 Ohm 1% 1W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 2515 100 Ohm 1% 1W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 100 Ohm 1% 1W ¦20ppm/¦C SMD T/R - WSC2515100R0FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 100 Ohm 1% 1W ¦20ppm/¦C SMD T/R
WSC2515100R0FEB
Res Wirewound 2515 100 Ohm 1% 1W ¦20ppm/¦C SMD T/R WSC2515100R0FEB
Res Wirewound 2515 100 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 100 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC2515100R0FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515100R0FEBTR-ND
Chip Resistor - Surface Mount 541-WSC2515100R0FEBTR-ND
WSC2515 100 1% EB E3

WSC2515 100 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515100R0FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515100R0FEBCT-ND
Chip Resistor - Surface Mount 541-WSC2515100R0FEBCT-ND
WSC2515 100 1% EB E3

WSC2515 100 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC2515100R0FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC2515100R0FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC2515100R0FEBDKR-ND
WSC2515 100 1% EB E3

WSC2515 100 1% EB E3

Buy Now Datasheet
SMD Resistor - 52-WSC2515100R0FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD 1watt 100ohms 1% Product overview: WSC2515100R0FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515100R0FEB can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 1watt 100ohms 1% Product overview: WSC2515100R0FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515100R0FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSC2515100R0FEB 541-WSC2515100R0FEBTR-ND 52-WSC2515100R0FEB
Product Name Res Wirewound 2515 100 Ohm 1% 1W ¦20ppm/¦C SMD T/R Chip Resistor - Surface Mount SMD Resistor
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1630012-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 510 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details