Vishay Precision Group RES 100 OHM 1W 1% 2515 WW SMD WSC2515100R0FEA

Description
RES 100ohm 1W 1% 2515 WW SMD
Request a Quote Datasheet
Description
RES 100ohm 1W 1% 2515 WW SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 1% 2515 WW SMD - WSC2515100R0FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 1% 2515 WW SMD
WSC2515100R0FEA
RES 100 OHM 1W 1% 2515 WW SMD WSC2515100R0FEA
RES 100ohm 1W 1% 2515 WW SMD

RES 100ohm 1W 1% 2515 WW SMD

Supplier's Site
SMD 1W 10V Resistor - 52-WSC2515100R0FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 10V Resistor
52-WSC2515100R0FEA
SMD 1W 10V Resistor 52-WSC2515100R0FEA
1W 1% 100R Wirewound Resistor, 2515 SMD, 10V Product overview: WSC2515100R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 10V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 10V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515100R0FEA can be used for catalog matching and distributor lookup.

1W 1% 100R Wirewound Resistor, 2515 SMD, 10V Product overview: WSC2515100R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 10V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 10V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC2515100R0FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSCB-100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-100TR-ND
Chip Resistor - Surface Mount WSCB-100TR-ND
100 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

100 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCB-100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-100DKR-ND
Chip Resistor - Surface Mount WSCB-100DKR-ND
100 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

100 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCB-100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-100CT-ND
Chip Resistor - Surface Mount WSCB-100CT-ND
100 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

100 Ohms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSC2515100R0FEA - 806948-WSC2515100R0FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC2515100R0FEA
806948-WSC2515100R0FEA
Chip Resistor - Surface Mount - WSC2515100R0FEA 806948-WSC2515100R0FEA
Manufacturer: Vishay Dale Win Source Part Number: 806948-WSC2515100R0F EA Packaging: Reel Features: Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: 2515 Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.250" L x 0.150" W (6.35mm x 3.81mm) Manufacturer Package: 2515 J-Lead Height - Seated (Maximum): 0.125" (3.17mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 806948-WSC2515100R0FEA
Packaging: Reel
Features: Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 100 Ohms
Supplier Device Package: 2515
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.250" L x 0.150" W (6.35mm x 3.81mm)
Manufacturer Package: 2515 J-Lead
Height - Seated (Maximum): 0.125" (3.17mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Res, Wirewound, 100R, 1%, 1W, 2515; Resistance Vishay - 02M5836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 100R, 1%, 1W, 2515; Resistance Vishay
02M5836
Res, Wirewound, 100R, 1%, 1W, 2515; Resistance Vishay 02M5836
RES, WIREWOUND, 100R, 1%, 1W, 2515; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 100R, 1%, 1W, 2515; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSC2515100R0FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSC2515100R0FEA
Chip Resistor - Surface Mount WSC2515100R0FEA
RES SMD 100 OHM 1% 1W 2515

RES SMD 100 OHM 1% 1W 2515

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSC2515100R0FEA 52-WSC2515100R0FEA WSCB-100TR-ND 806948-WSC2515100R0FEA 02M5836 WSC2515100R0FEA
Product Name RES 100 OHM 1W 1% 2515 WW SMD SMD 1W 10V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSC2515100R0FEA Res, Wirewound, 100R, 1%, 1W, 2515; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2515 J-Lead 2515 [6438 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 2515 watts 1 watts 1 watts 1 watts 1 watts
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573196 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details