VISHAY INTERTECHNOLOGY, INC.
WSC21001FTR -- RES FIX, 1K 2W 5% WW SMD
Vishay Intertechnology, Inc.
RES FIX, 1K 2W 5% WW SMD
WSC21001FTR
Description
RES FIX, 1K 2W 5% WW SMD
Request a Quote
Email Supplier
Description
RES FIX, 1K 2W 5% WW SMD
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WSC21001FTR |
|
Product Name
|
RES FIX, 1K 2W 5% WW SMD |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD)
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
41.2 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details