VISHAY INTERTECHNOLOGY, INC.
WSC21001 -- RES, 100 OHM, 1%, 2W
Vishay Intertechnology, Inc.
RES, 100 OHM, 1%, 2W
WSC21001
Description
RES, 100ohm, 1%, 2W
Request a Quote
Email Supplier
Description
RES, 100ohm, 1%, 2W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WSC21001 |
|
Product Name
|
RES, 100 OHM, 1%, 2W |
|
Resistance Range
|
100 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details