Vishay Intertechnology, Inc. RES/SM, WW 1W 39OHM 1% 20PPM WSC1391

Description
RES/SM, WW 1W 39OHM 1% 20PPM
Request a Quote
Description
RES/SM, WW 1W 39OHM 1% 20PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES/SM, WW 1W 39OHM 1% 20PPM - WSC1391 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES/SM, WW 1W 39OHM 1% 20PPM
WSC1391
RES/SM, WW 1W 39OHM 1% 20PPM WSC1391
RES/SM, WW 1W 39OHM 1% 20PPM

RES/SM, WW 1W 39OHM 1% 20PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC1391
Product Name RES/SM, WW 1W 39OHM 1% 20PPM
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details