VISHAY INTERTECHNOLOGY, INC.
WSC111TR -- RES SMD 0.1OHM 1W 1% WW
Vishay Intertechnology, Inc.
RES SMD 0.1OHM 1W 1% WW
WSC111TR
Description
RES SMD 0.1OHM 1W 1% WW
Request a Quote
Email Supplier
Description
RES SMD 0.1OHM 1W 1% WW
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WSC111TR |
|
Product Name
|
RES SMD 0.1OHM 1W 1% WW |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0330 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
22100 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details