Vishay Intertechnology, Inc. RES/SM, WW 1W 100OHM 1% 20PPM WSC11001

Description
RES/SM, WW 1W 100OHM 1% 20PPM
Request a Quote
Description
RES/SM, WW 1W 100OHM 1% 20PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES/SM, WW 1W 100OHM 1% 20PPM - WSC11001 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES/SM, WW 1W 100OHM 1% 20PPM
WSC11001
RES/SM, WW 1W 100OHM 1% 20PPM WSC11001
RES/SM, WW 1W 100OHM 1% 20PPM

RES/SM, WW 1W 100OHM 1% 20PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC11001
Product Name RES/SM, WW 1W 100OHM 1% 20PPM
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers