Vishay Intertechnology, Inc. Current Sensing Resistors 1/2watt 1ohm 1% WSC01R000FEA

Description
Current Sensing Resistors 1/2watt 1ohm 1%
Request a Quote
Description
Current Sensing Resistors 1/2watt 1ohm 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 1/2watt 1ohm 1% - WSC01R000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1/2watt 1ohm 1%
WSC01R000FEA
Current Sensing Resistors 1/2watt 1ohm 1% WSC01R000FEA
Current Sensing Resistors 1/2watt 1ohm 1%

Current Sensing Resistors 1/2watt 1ohm 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC01R000FEA
Product Name Current Sensing Resistors 1/2watt 1ohm 1%
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details