Vishay Intertechnology, Inc. Res Wirewound 2012 124m Ohm 5% 1/2W ¦90ppm/¦C SMD T/R WSC012R1240JEB

Description
Res Wirewound 2012 124m Ohm 5% 1/2W ¦90ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2012 124m Ohm 5% 1/2W ¦90ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2012 124m Ohm 5% 1/2W ¦90ppm/¦C SMD T/R - WSC012R1240JEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2012 124m Ohm 5% 1/2W ¦90ppm/¦C SMD T/R
WSC012R1240JEB
Res Wirewound 2012 124m Ohm 5% 1/2W ¦90ppm/¦C SMD T/R WSC012R1240JEB
Res Wirewound 2012 124m Ohm 5% 1/2W ¦90ppm/¦C SMD T/R

Res Wirewound 2012 124m Ohm 5% 1/2W ¦90ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC012R1240JEB
Product Name Res Wirewound 2012 124m Ohm 5% 1/2W ¦90ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers