Vishay Intertechnology, Inc. Vishay/DaleWirewound Resistors - SMD 1/2watt 2.43ohms 1% WSC0122R430FTB

Description
Vishay/DaleWirewound Resistors - SMD 1/2watt 2.43ohms 1%
Request a Quote
Description
Vishay/DaleWirewound Resistors - SMD 1/2watt 2.43ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - SMD 1/2watt 2.43ohms 1% - WSC0122R430FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors - SMD 1/2watt 2.43ohms 1%
WSC0122R430FTB
Vishay/DaleWirewound Resistors - SMD 1/2watt 2.43ohms 1% WSC0122R430FTB
Vishay/DaleWirewound Resistors - SMD 1/2watt 2.43ohms 1%

Vishay/DaleWirewound Resistors - SMD 1/2watt 2.43ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC0122R430FTB
Product Name Vishay/DaleWirewound Resistors - SMD 1/2watt 2.43ohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details