Vishay Intertechnology, Inc. Current Sensing Resistors 1/2watt 1ohm 1% WSC0121R000FEA

Description
Current Sensing Resistors 1/2watt 1ohm 1%
Request a Quote
Description
Current Sensing Resistors 1/2watt 1ohm 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 1/2watt 1ohm 1% - WSC0121R000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1/2watt 1ohm 1%
WSC0121R000FEA
Current Sensing Resistors 1/2watt 1ohm 1% WSC0121R000FEA
Current Sensing Resistors 1/2watt 1ohm 1%

Current Sensing Resistors 1/2watt 1ohm 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC0121R000FEA
Product Name Current Sensing Resistors 1/2watt 1ohm 1%
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details