Vishay Intertechnology, Inc. Res Wirewound 2012 320m Ohm 1% 1/2W ¦90ppm/¦C SMD T/R WSC01-2R3200FEA

Description
Res Wirewound 2012 320m Ohm 1% 1/2W ¦90ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2012 320m Ohm 1% 1/2W ¦90ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2012 320m Ohm 1% 1/2W ¦90ppm/¦C SMD T/R - WSC01-2R3200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2012 320m Ohm 1% 1/2W ¦90ppm/¦C SMD T/R
WSC01-2R3200FEA
Res Wirewound 2012 320m Ohm 1% 1/2W ¦90ppm/¦C SMD T/R WSC01-2R3200FEA
Res Wirewound 2012 320m Ohm 1% 1/2W ¦90ppm/¦C SMD T/R

Res Wirewound 2012 320m Ohm 1% 1/2W ¦90ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC01-2R3200FEA
Product Name Res Wirewound 2012 320m Ohm 1% 1/2W ¦90ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details