Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSC01/2R2000FBA WSC01/2R2000FBA

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104866-WSC01/2R2000 FBA Packaging: Bulk Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 90 ppm/°C Composition: Wirewound Resistance: 200 mΩ Categories: Chip Resistor - Surface Mount Case / Package: 2012 Alternative Parts (Cross-Reference): WSC01/2R2000FBAWSC01 \2R2000FBA; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104866-WSC01/2R2000 FBA Packaging: Bulk Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 90 ppm/°C Composition: Wirewound Resistance: 200 mΩ Categories: Chip Resistor - Surface Mount Case / Package: 2012 Alternative Parts (Cross-Reference): WSC01/2R2000FBAWSC01 \2R2000FBA; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSC01/2R2000FBA - 1104866-WSC01/2R2000FBA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC01/2R2000FBA
1104866-WSC01/2R2000FBA
Chip Resistor - Surface Mount - WSC01/2R2000FBA 1104866-WSC01/2R2000FBA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104866-WSC01/2R2000 FBA Packaging: Bulk Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 90 ppm/°C Composition: Wirewound Resistance: 200 mΩ Categories: Chip Resistor - Surface Mount Case / Package: 2012 Alternative Parts (Cross-Reference): WSC01/2R2000FBAWSC01 \2R2000FBA; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104866-WSC01/2R2000FBA
Packaging: Bulk
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 90 ppm/°C
Composition: Wirewound
Resistance: 200 mΩ
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Alternative Parts (Cross-Reference): WSC01/2R2000FBAWSC01\2R2000FBA;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C

Buy Now
SMD 0.2 Ohm 2W Resistor - 52-WSC01/2R2000FBA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 Ohm 2W Resistor
52-WSC01/2R2000FBA
SMD 0.2 Ohm 2W Resistor 52-WSC01/2R2000FBA
Res Wirewound 2012 0.2 Ohm 1% 1/2W 90ppm/C Molded SMD SMD Bulk Product overview: WSC01/2R2000FBA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC01/2R2000FBA can be used for catalog matching and distributor lookup.

Res Wirewound 2012 0.2 Ohm 1% 1/2W 90ppm/C Molded SMD SMD Bulk Product overview: WSC01/2R2000FBA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC01/2R2000FBA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1104866-WSC01/2R2000FBA 52-WSC01/2R2000FBA
Product Name Chip Resistor - Surface Mount - WSC01/2R2000FBA SMD 0.2 Ohm 2W Resistor
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details