Vishay Intertechnology, Inc. Res Wirewound 2012 4.7 Ohm 1% 1/2W ¦50ppm/¦C SMD T/R WSC01-24R700FEA

Description
Res Wirewound 2012 4.7 Ohm 1% 1/2W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2012 4.7 Ohm 1% 1/2W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2012 4.7 Ohm 1% 1/2W ¦50ppm/¦C SMD T/R - WSC01-24R700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2012 4.7 Ohm 1% 1/2W ¦50ppm/¦C SMD T/R
WSC01-24R700FEA
Res Wirewound 2012 4.7 Ohm 1% 1/2W ¦50ppm/¦C SMD T/R WSC01-24R700FEA
Res Wirewound 2012 4.7 Ohm 1% 1/2W ¦50ppm/¦C SMD T/R

Res Wirewound 2012 4.7 Ohm 1% 1/2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC01-24R700FEA
Product Name Res Wirewound 2012 4.7 Ohm 1% 1/2W ¦50ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers