Vishay Intertechnology, Inc. Wirewound Resistors - SMD 1/2watt 2.7ohms 1% WSC01\22R700FEB

Description
Wirewound Resistors - SMD 1/2watt 2.7ohms 1%
Request a Quote
Description
Wirewound Resistors - SMD 1/2watt 2.7ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 1/2watt 2.7ohms 1% - WSC01\22R700FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 1/2watt 2.7ohms 1%
WSC01\22R700FEB
Wirewound Resistors - SMD 1/2watt 2.7ohms 1% WSC01\22R700FEB
Wirewound Resistors - SMD 1/2watt 2.7ohms 1%

Wirewound Resistors - SMD 1/2watt 2.7ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC01\22R700FEB
Product Name Wirewound Resistors - SMD 1/2watt 2.7ohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details