Vishay Intertechnology, Inc. Res Wirewound 2012 2.37 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk WSC01-22R370FEK

Description
Res Wirewound 2012 2.37 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2012 2.37 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2012 2.37 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk - WSC01-22R370FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2012 2.37 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk
WSC01-22R370FEK
Res Wirewound 2012 2.37 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk WSC01-22R370FEK
Res Wirewound 2012 2.37 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk

Res Wirewound 2012 2.37 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC01-22R370FEK
Product Name Res Wirewound 2012 2.37 Ohm 1% 1/2W ¦50ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details