Vishay Intertechnology, Inc. Wirewound Resistors - SMD 1ohms 1/2watt 1% WSC01\21R000FEK

Description
Wirewound Resistors - SMD 1ohms 1/2watt 1%
Request a Quote
Description
Wirewound Resistors - SMD 1ohms 1/2watt 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 1ohms 1/2watt 1% - WSC01\21R000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 1ohms 1/2watt 1%
WSC01\21R000FEK
Wirewound Resistors - SMD 1ohms 1/2watt 1% WSC01\21R000FEK
Wirewound Resistors - SMD 1ohms 1/2watt 1%

Wirewound Resistors - SMD 1ohms 1/2watt 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC01\21R000FEK
Product Name Wirewound Resistors - SMD 1ohms 1/2watt 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details