Vishay Precision Group Chip Resistor - Surface Mount WSC01/21R000FEA

Description
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSCA-1.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCA-1.0DKR-ND
Chip Resistor - Surface Mount WSCA-1.0DKR-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCA-1.0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCA-1.0CT-ND
Chip Resistor - Surface Mount WSCA-1.0CT-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCA-1.0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCA-1.0TR-ND
Chip Resistor - Surface Mount WSCA-1.0TR-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 2012 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
SMD 0.5 W 1 ohm Resistor - 52-WSC01/21R000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 1 ohm Resistor
52-WSC01/21R000FEA
SMD 0.5 W 1 ohm Resistor 52-WSC01/21R000FEA
RESISTOR, WIRE WOUND, 0.5 W, 1 %, 50 ppm, 1 ohm, SURFACE MOUNT, 2012, CHIP, GREEN Product overview: WSC01/21R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 1 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC01/21R000FEA can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 0.5 W, 1 %, 50 ppm, 1 ohm, SURFACE MOUNT, 2012, CHIP, GREEN Product overview: WSC01/21R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 1 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC01/21R000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.0 OHM 1/2W 1% 2012 WW SMD - WSC01/21R000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 1/2W 1% 2012 WW SMD
WSC01/21R000FEA
RES 1.0 OHM 1/2W 1% 2012 WW SMD WSC01/21R000FEA
RES 1.0ohm 1/2W 1% 2012 WW SMD

RES 1.0ohm 1/2W 1% 2012 WW SMD

Supplier's Site
Res, Wirewound, 1R, 1%, 0.5W, 2012; Resistance Vishay - 55P9343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R, 1%, 0.5W, 2012; Resistance Vishay
55P9343
Res, Wirewound, 1R, 1%, 0.5W, 2012; Resistance Vishay 55P9343
RES, WIREWOUND, 1R, 1%, 0.5W, 2012; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2012 [5030 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 1R, 1%, 0.5W, 2012; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2012 [5030 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Wirewound, Wsc Series, 1 Ohm, 500 Mw, 1%, 700 Mv, 2012 [5030 Metric] Vishay - 59P8508 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wirewound, Wsc Series, 1 Ohm, 500 Mw, 1%, 700 Mv, 2012 [5030 Metric] Vishay
59P8508
Surface Mount Chip Resistor, Wirewound, Wsc Series, 1 Ohm, 500 Mw, 1%, 700 Mv, 2012 [5030 Metric] Vishay 59P8508
Surface Mount Chip Resistor, Wirewound, WSC Series, 1 ohm, 500 mW, 1%, 700 mV, 2012 [5030 Metric]

Surface Mount Chip Resistor, Wirewound, WSC Series, 1 ohm, 500 mW, 1%, 700 mV, 2012 [5030 Metric]

Supplier's Site
Resistor - 21284891 - Radwell International
Willingboro, NJ, United States
Resistor
21284891
Resistor 21284891
FIXED RESISTOR, WIRE WOUND, 0.5W, 1OHM, 0.7071V, 1% +/-TOL, 50PPM/CEL, SURFACE MOUNT, 2012, 5.08 X 3.18 MM. FREE 2 YEAR RADWELL WARRANTY

FIXED RESISTOR, WIRE WOUND, 0.5W, 1OHM, 0.7071V, 1% +/-TOL, 50PPM/CEL, SURFACE MOUNT, 2012, 5.08 X 3.18 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSC01/21R000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSC01/21R000FEA
Resistors - Chip Resistor - Surface Mount WSC01/21R000FEA
RES SMD 1 OHM 1% 1/2W 2012

RES SMD 1 OHM 1% 1/2W 2012

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSCA-1.0DKR-ND 52-WSC01/21R000FEA WSC01/21R000FEA 55P9343 59P8508 21284891 WSC01/21R000FEA
Product Name Chip Resistor - Surface Mount SMD 0.5 W 1 ohm Resistor RES 1.0 OHM 1/2W 1% 2012 WW SMD Res, Wirewound, 1R, 1%, 0.5W, 2012; Resistance Vishay Surface Mount Chip Resistor, Wirewound, Wsc Series, 1 Ohm, 500 Mw, 1%, 700 Mv, 2012 [5030 Metric] Vishay Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging 2012 J-Lead Surface Mount Technology (SMT / SMD) 2012 [5030 Metric] Surface Mount Technology (SMT / SMD) 2012 J-Lead
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details