Vishay Intertechnology, Inc. Wirewound Resistors - SMD 2watts 0.604ohms 1% WSC0002R6040FTB

Description
Wirewound Resistors - SMD 2watts 0.604ohms 1%
Request a Quote
Description
Wirewound Resistors - SMD 2watts 0.604ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 2watts 0.604ohms 1% - WSC0002R6040FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 2watts 0.604ohms 1%
WSC0002R6040FTB
Wirewound Resistors - SMD 2watts 0.604ohms 1% WSC0002R6040FTB
Wirewound Resistors - SMD 2watts 0.604ohms 1%

Wirewound Resistors - SMD 2watts 0.604ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC0002R6040FTB
Product Name Wirewound Resistors - SMD 2watts 0.604ohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details