Vishay Precision Group Res Wirewound 4527 200m Ohm 1% 2W ¦90ppm/¦C SMD T/R WSC0002R2000FTA

Description
Res Wirewound 4527 200m Ohm 1% 2W ¦90ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 4527 200m Ohm 1% 2W ¦90ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 200m Ohm 1% 2W ¦90ppm/¦C SMD T/R - WSC0002R2000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 200m Ohm 1% 2W ¦90ppm/¦C SMD T/R
WSC0002R2000FTA
Res Wirewound 4527 200m Ohm 1% 2W ¦90ppm/¦C SMD T/R WSC0002R2000FTA
Res Wirewound 4527 200m Ohm 1% 2W ¦90ppm/¦C SMD T/R

Res Wirewound 4527 200m Ohm 1% 2W ¦90ppm/¦C SMD T/R

Supplier's Site
Wirewound Resistor, 0.2 Ohm, 2W, 1%; Resistance Vishay - 43K5439 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 2W, 1%; Resistance Vishay
43K5439
Wirewound Resistor, 0.2 Ohm, 2W, 1%; Resistance Vishay 43K5439
WIREWOUND RESISTOR, 0.2 OHM, 2W, 1%; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.2 OHM, 2W, 1%; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: No

Supplier's Site
Resistor, Wire Wound, 0.2 Ohm, 2W, 1%, Full Reel; Resistance Vishay - 20C1577 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wire Wound, 0.2 Ohm, 2W, 1%, Full Reel; Resistance Vishay
20C1577
Resistor, Wire Wound, 0.2 Ohm, 2W, 1%, Full Reel; Resistance Vishay 20C1577
RESISTOR, WIRE WOUND, 0.2 OHM, 2W, 1%, FULL REEL; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: No

RESISTOR, WIRE WOUND, 0.2 OHM, 2W, 1%, FULL REEL; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC0002R2000FTA 43K5439
Product Name Res Wirewound 4527 200m Ohm 1% 2W ¦90ppm/¦C SMD T/R Wirewound Resistor, 0.2 Ohm, 2W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details