Vishay Precision Group Current Sense ResistorSeries:WSC; Resistance:0.1ohm; Resistance Tolerance:+/- 1%; Power Rating:2W;... WSC0002R1000FTA

Description
Current Sense ResistorSeries:WSC; Resistance:0.1ohm; Resistance Tolerance:+/- 1%; Power Rating:2W;...
Request a Quote
Description
Current Sense ResistorSeries:WSC; Resistance:0.1ohm; Resistance Tolerance:+/- 1%; Power Rating:2W;...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense ResistorSeries:WSC; Resistance:0.1ohm; Resistance Tolerance:+/- 1%; Power Rating:2W;... - WSC0002R1000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:WSC; Resistance:0.1ohm; Resistance Tolerance:+/- 1%; Power Rating:2W;...
WSC0002R1000FTA
Current Sense ResistorSeries:WSC; Resistance:0.1ohm; Resistance Tolerance:+/- 1%; Power Rating:2W;... WSC0002R1000FTA
Current Sense ResistorSeries:WSC; Resistance:0.1ohm; Resistance Tolerance:+/- 1%; Power Rating:2W;...

Current Sense ResistorSeries:WSC; Resistance:0.1ohm; Resistance Tolerance:+/- 1%; Power Rating:2W;...

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 2W, 1%, Full Reel; Resistance Vishay - 20C1575 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 2W, 1%, Full Reel; Resistance Vishay
20C1575
Wirewound Resistor, 0.1 Ohm, 2W, 1%, Full Reel; Resistance Vishay 20C1575
WIREWOUND RESISTOR, 0.1 OHM, 2W, 1%, FULL REEL; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: No

WIREWOUND RESISTOR, 0.1 OHM, 2W, 1%, FULL REEL; Resistance:0.1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC0002R1000FTA 20C1575
Product Name Current Sense ResistorSeries:WSC; Resistance:0.1ohm; Resistance Tolerance:+/- 1%; Power Rating:2W;... Wirewound Resistor, 0.1 Ohm, 2W, 1%, Full Reel; Resistance Vishay
Category / Application Current Sensing Power Applications
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623773-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details