Vishay Intertechnology, Inc. Res Wirewound 4527 71.5 Ohm 3% 2W ¦20ppm/¦C SMD Bulk WSC000271R50HBA

Description
Res Wirewound 4527 71.5 Ohm 3% 2W ¦20ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 4527 71.5 Ohm 3% 2W ¦20ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 71.5 Ohm 3% 2W ¦20ppm/¦C SMD Bulk - WSC000271R50HBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 71.5 Ohm 3% 2W ¦20ppm/¦C SMD Bulk
WSC000271R50HBA
Res Wirewound 4527 71.5 Ohm 3% 2W ¦20ppm/¦C SMD Bulk WSC000271R50HBA
Res Wirewound 4527 71.5 Ohm 3% 2W ¦20ppm/¦C SMD Bulk

Res Wirewound 4527 71.5 Ohm 3% 2W ¦20ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC000271R50HBA
Product Name Res Wirewound 4527 71.5 Ohm 3% 2W ¦20ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details