Vishay Intertechnology, Inc. Wirewound Resistors - SMD 649ohms 2watts 1% WSC0002649R0FEB

Description
Wirewound Resistors - SMD 649ohms 2watts 1%
Request a Quote
Description
Wirewound Resistors - SMD 649ohms 2watts 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 649ohms 2watts 1% - WSC0002649R0FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 649ohms 2watts 1%
WSC0002649R0FEB
Wirewound Resistors - SMD 649ohms 2watts 1% WSC0002649R0FEB
Wirewound Resistors - SMD 649ohms 2watts 1%

Wirewound Resistors - SMD 649ohms 2watts 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC0002649R0FEB
Product Name Wirewound Resistors - SMD 649ohms 2watts 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details