Vishay Intertechnology, Inc. Res Wirewound 4527 5.6 Ohm 5% 2W ¦50ppm/¦C SMD Bulk WSC00025R600JBA

Description
Res Wirewound 4527 5.6 Ohm 5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 4527 5.6 Ohm 5% 2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 5.6 Ohm 5% 2W ¦50ppm/¦C SMD Bulk - WSC00025R600JBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 5.6 Ohm 5% 2W ¦50ppm/¦C SMD Bulk
WSC00025R600JBA
Res Wirewound 4527 5.6 Ohm 5% 2W ¦50ppm/¦C SMD Bulk WSC00025R600JBA
Res Wirewound 4527 5.6 Ohm 5% 2W ¦50ppm/¦C SMD Bulk

Res Wirewound 4527 5.6 Ohm 5% 2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC00025R600JBA
Product Name Res Wirewound 4527 5.6 Ohm 5% 2W ¦50ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers