Vishay Intertechnology, Inc. Wirewound Resistors - SMD 2watts 5.62Kohms 1% WSC00025K620FTA

Description
Wirewound Resistors - SMD 2watts 5.62Kohms 1%
Request a Quote
Description
Wirewound Resistors - SMD 2watts 5.62Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 2watts 5.62Kohms 1% - WSC00025K620FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 2watts 5.62Kohms 1%
WSC00025K620FTA
Wirewound Resistors - SMD 2watts 5.62Kohms 1% WSC00025K620FTA
Wirewound Resistors - SMD 2watts 5.62Kohms 1%

Wirewound Resistors - SMD 2watts 5.62Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC00025K620FTA
Product Name Wirewound Resistors - SMD 2watts 5.62Kohms 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details