Vishay Precision Group WSC000251R00FEA WSC000251R00FEA

Description
WSC000251R00FEA
Request a Quote
Description
WSC000251R00FEA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WSC000251R00FEA - WSC000251R00FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSC000251R00FEA
WSC000251R00FEA
WSC000251R00FEA WSC000251R00FEA
WSC000251R00FEA

WSC000251R00FEA

Supplier's Site
Resistor, Wire Wound, 51 Ohm, 2W, 1%; Resistance Vishay - 12M7080 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wire Wound, 51 Ohm, 2W, 1%; Resistance Vishay
12M7080
Resistor, Wire Wound, 51 Ohm, 2W, 1%; Resistance Vishay 12M7080
RESISTOR, WIRE WOUND, 51 OHM, 2W, 1%; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RESISTOR, WIRE WOUND, 51 OHM, 2W, 1%; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 51R, 1%, 2W, 2515; Resistance Vishay - 65K3982 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 51R, 1%, 2W, 2515; Resistance Vishay
65K3982
Res, Wirewound, 51R, 1%, 2W, 2515; Resistance Vishay 65K3982
RES, WIREWOUND, 51R, 1%, 2W, 2515; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 51R, 1%, 2W, 2515; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC000251R00FEA 12M7080
Product Name WSC000251R00FEA Resistor, Wire Wound, 51 Ohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging 2515 [6438 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details