Vishay Intertechnology, Inc. Res Wirewound 4527 4.64K Ohm 1% 2W ¦20ppm/¦C SMD WSC00024K640FTE

Description
Res Wirewound 4527 4.64K Ohm 1% 2W ¦20ppm/¦C SMD
Request a Quote
Description
Res Wirewound 4527 4.64K Ohm 1% 2W ¦20ppm/¦C SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 4.64K Ohm 1% 2W ¦20ppm/¦C SMD - WSC00024K640FTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 4.64K Ohm 1% 2W ¦20ppm/¦C SMD
WSC00024K640FTE
Res Wirewound 4527 4.64K Ohm 1% 2W ¦20ppm/¦C SMD WSC00024K640FTE
Res Wirewound 4527 4.64K Ohm 1% 2W ¦20ppm/¦C SMD

Res Wirewound 4527 4.64K Ohm 1% 2W ¦20ppm/¦C SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSC00024K640FTE
Product Name Res Wirewound 4527 4.64K Ohm 1% 2W ¦20ppm/¦C SMD
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers