VISHAY INTERTECHNOLOGY, INC.
WSC00024K530FTB -- 2W,4.53K,1%,TR
Vishay Intertechnology, Inc.
2W,4.53K,1%,TR
WSC00024K530FTB
Description
2W,4.53K,1%,TR
Request a Quote
Email Supplier
Description
2W,4.53K,1%,TR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
WSC00024K530FTB |
|
Product Name
|
2W,4.53K,1%,TR |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details
Technology / Construction
Nicr alloy
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications
RoHS; No
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details