Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSC000249R90FEB

Description
WSC0002 49.9 1% EB E3
Request a Quote Datasheet
Description
WSC0002 49.9 1% EB E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSC000249R90FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC000249R90FEBTR-ND
Chip Resistor - Surface Mount 541-WSC000249R90FEBTR-ND
WSC0002 49.9 1% EB E3

WSC0002 49.9 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC000249R90FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC000249R90FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC000249R90FEBDKR-ND
WSC0002 49.9 1% EB E3

WSC0002 49.9 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC000249R90FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC000249R90FEBCT-ND
Chip Resistor - Surface Mount 541-WSC000249R90FEBCT-ND
WSC0002 49.9 1% EB E3

WSC0002 49.9 1% EB E3

Buy Now Datasheet
Wirewound Resistors - SMD 2watts 49.9ohms 1% - WSC000249R90FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 2watts 49.9ohms 1%
WSC000249R90FEB
Wirewound Resistors - SMD 2watts 49.9ohms 1% WSC000249R90FEB
Wirewound Resistors - SMD 2watts 49.9ohms 1%

Wirewound Resistors - SMD 2watts 49.9ohms 1%

Supplier's Site
SMD Resistor - 52-WSC000249R90FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD 2watts 49.9ohms 1% Product overview: WSC000249R90FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC000249R90FEB can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 2watts 49.9ohms 1% Product overview: WSC000249R90FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC000249R90FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 541-WSC000249R90FEBTR-ND WSC000249R90FEB 52-WSC000249R90FEB
Product Name Chip Resistor - Surface Mount Wirewound Resistors - SMD 2watts 49.9ohms 1% SMD Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers