Vishay Intertechnology, Inc. Res Wirewound 4527 33.2 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC000233R20FEB

Description
Res Wirewound 4527 33.2 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 4527 33.2 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 33.2 Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSC000233R20FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 33.2 Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSC000233R20FEB
Res Wirewound 4527 33.2 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSC000233R20FEB
Res Wirewound 4527 33.2 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 33.2 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSC000233R20FEB - 1201613-WSC000233R20FEB - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC000233R20FEB
1201613-WSC000233R20FEB
Chip Resistor - Surface Mount - WSC000233R20FEB 1201613-WSC000233R20FEB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201613-WSC000233R20 FEB Termination: SMD/SMT Length: 11.5 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 20 ppm/°C Composition: Wirewound Height: 2.54 mm Weight: 510.291416 µg Resistance: 33.2 Ω Power Rating: 2 W Number of Pins: 4527 Width: 7 mm Categories: Chip Resistor - Surface Mount Case / Package: 4527 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -65 °C Case Code (Imperial): 4527 Max Operating Temperature: 275 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201613-WSC000233R20FEB
Termination: SMD/SMT
Length: 11.5 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Height: 2.54 mm
Weight: 510.291416 µg
Resistance: 33.2 Ω
Power Rating: 2 W
Number of Pins: 4527
Width: 7 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -65 °C
Case Code (Imperial): 4527
Max Operating Temperature: 275 °C

Buy Now
SMD Resistor - 52-WSC000233R20FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistors - SMD 2watts 33.2ohms 1% Product overview: WSC000233R20FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC000233R20FEB can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 2watts 33.2ohms 1% Product overview: WSC000233R20FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC000233R20FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSC000233R20FEB 1201613-WSC000233R20FEB 52-WSC000233R20FEB
Product Name Res Wirewound 4527 33.2 Ohm 1% 2W ¦20ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSC000233R20FEB SMD Resistor
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details