Res Wirewound 4527 33 Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSC0002 33 1% EB E3
WSC0002 33 1% EB E3
WSC0002 33 1% EB E3
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSC000233R00FEB | 541-WSC000233R00FEBTR-ND |
| Product Name | Res Wirewound 4527 33 Ohm 1% 2W ¦20ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |
| Power Rating | 2 watts | 2 watts |