Res Wirewound 4527 2.5 Ohm 1% 2W ¦50ppm/¦C SMD T/R
2.5 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
2.5 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
2.5 Ohms ±1% 2W Chip Resistor 4527 J-Lead Automotive AEC-Q200, Pulse Withstanding Wirewound
Res Wirewound 4527 2.5 Ohm 1% 2W ±50ppm/°C Molded SMD SMD Embossed Plastic T/R Product overview: WSC00022R500FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00022R500FTA can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSC00022R500FTA | 541-WSC00022R500FTADKR-ND | 52-WSC00022R500FTA |
| Product Name | Res Wirewound 4527 2.5 Ohm 1% 2W ¦50ppm/¦C SMD T/R | Chip Resistor - Surface Mount | SMD 2.5 Ohm 2W Resistor |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4527 J-Lead | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 2 watts | 2 watts |