Vishay Intertechnology, Inc. Wirewound Resistors - SMD 2.49ohms 2watts 1% Learn More WSC00022R490FEB

Description
Wirewound Resistors - SMD 2.49ohms 2watts 1% Learn More
Request a Quote Datasheet
Description
Wirewound Resistors - SMD 2.49ohms 2watts 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 2.49ohms 2watts 1% Learn More - WSC00022R490FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 2.49ohms 2watts 1% Learn More
WSC00022R490FEB
Wirewound Resistors - SMD 2.49ohms 2watts 1% Learn More WSC00022R490FEB
Wirewound Resistors - SMD 2.49ohms 2watts 1% Learn More

Wirewound Resistors - SMD 2.49ohms 2watts 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSC00022R490FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00022R490FEBTR-ND
Chip Resistor - Surface Mount 541-WSC00022R490FEBTR-ND
WSC0002 2.49 1% EB E3

WSC0002 2.49 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC00022R490FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00022R490FEBCT-ND
Chip Resistor - Surface Mount 541-WSC00022R490FEBCT-ND
WSC0002 2.49 1% EB E3

WSC0002 2.49 1% EB E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC00022R490FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00022R490FEBDKR-ND
Chip Resistor - Surface Mount 541-WSC00022R490FEBDKR-ND
WSC0002 2.49 1% EB E3

WSC0002 2.49 1% EB E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSC00022R490FEB 541-WSC00022R490FEBTR-ND
Product Name Wirewound Resistors - SMD 2.49ohms 2watts 1% Learn More Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4527 J-Lead
Resistance Range 2.49 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details