Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSC00022R000FTA

Description
WSC0002 2 1% R86
Request a Quote Datasheet
Description
WSC0002 2 1% R86
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSC00022R000FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00022R000FTADKR-ND
Chip Resistor - Surface Mount 541-WSC00022R000FTADKR-ND
WSC0002 2 1% R86

WSC0002 2 1% R86

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC00022R000FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00022R000FTACT-ND
Chip Resistor - Surface Mount 541-WSC00022R000FTACT-ND
WSC0002 2 1% R86

WSC0002 2 1% R86

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSC00022R000FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSC00022R000FTATR-ND
Chip Resistor - Surface Mount 541-WSC00022R000FTATR-ND
WSC0002 2 1% R86

WSC0002 2 1% R86

Buy Now Datasheet
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R - WSC00022R000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R
WSC00022R000FTA
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC00022R000FTA
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSC00022R000FTADKR-ND WSC00022R000FTA
Product Name Chip Resistor - Surface Mount Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details