Vishay Precision Group Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC00022R000FEB

Description
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R - WSC00022R000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R
WSC00022R000FEB
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R WSC00022R000FEB
Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R

Supplier's Site
Wirewound Resistor, 2 Ohm, 2W, Smd, 0.01; Resistance Vishay - 72M6521 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 2W, Smd, 0.01; Resistance Vishay
72M6521
Wirewound Resistor, 2 Ohm, 2W, Smd, 0.01; Resistance Vishay 72M6521
WIREWOUND RESISTOR, 2 OHM, 2W, SMD, 0.01; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 2W, SMD, 0.01; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Wirewound, 2 Ohm, 2W, Smd, 0.01; Resistance Vishay - 72M6522 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2 Ohm, 2W, Smd, 0.01; Resistance Vishay
72M6522
Resistor, Wirewound, 2 Ohm, 2W, Smd, 0.01; Resistance Vishay 72M6522
RESISTOR, WIREWOUND, 2 OHM, 2W, SMD, 0.01; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2 OHM, 2W, SMD, 0.01; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSC00022R000FEB 72M6521
Product Name Res Wirewound 4527 2 Ohm 1% 2W ¦50ppm/¦C SMD T/R Wirewound Resistor, 2 Ohm, 2W, Smd, 0.01; Resistance Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers