Wirewound Resistors - SMD WSC0002 22 1% EA e3 Product overview: WSC000222R00FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC000222R00FEA can be used for catalog matching and distributor lookup.
Res Wirewound 4527 22 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002057-WSC000222R00
Packaging: Tape & Reel
Length: 11.56 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 20 ppm/°C
Composition: Wirewound
Resistance: 22 Ω
Power Rating: 2 W
Categories: Chip Resistor - Surface Mount
Case / Package: 4527
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 275 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSC000222R00FEA | WSC000222R00FEA | 1002057-WSC000222R00FEA |
| Product Name | SMD Resistor | Res Wirewound 4527 22 Ohm 1% 2W ¦20ppm/¦C SMD T/R | Chip Resistor - Surface Mount - WSC000222R00FEA |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Resistance Range | 22 ohms | 22 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C |