Vishay Intertechnology, Inc. Res Wirewound 4527 1.5 Ohm 5% 2W ¦50ppm/¦C SMD T/R WSC00021R500JTA

Description
Res Wirewound 4527 1.5 Ohm 5% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Wirewound 4527 1.5 Ohm 5% 2W ¦50ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4527 1.5 Ohm 5% 2W ¦50ppm/¦C SMD T/R - WSC00021R500JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 1.5 Ohm 5% 2W ¦50ppm/¦C SMD T/R
WSC00021R500JTA
Res Wirewound 4527 1.5 Ohm 5% 2W ¦50ppm/¦C SMD T/R WSC00021R500JTA
Res Wirewound 4527 1.5 Ohm 5% 2W ¦50ppm/¦C SMD T/R

Res Wirewound 4527 1.5 Ohm 5% 2W ¦50ppm/¦C SMD T/R

Supplier's Site
SMD 1.5 Ohm 2W Resistor - 52-WSC00021R500JTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5 Ohm 2W Resistor
52-WSC00021R500JTA
SMD 1.5 Ohm 2W Resistor 52-WSC00021R500JTA
Res Wirewound 4527 1.5 Ohm 5% 2W 50ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC00021R500JTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00021R500JTA can be used for catalog matching and distributor lookup.

Res Wirewound 4527 1.5 Ohm 5% 2W 50ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSC00021R500JTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC00021R500JTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number WSC00021R500JTA 52-WSC00021R500JTA
Product Name Res Wirewound 4527 1.5 Ohm 5% 2W ¦50ppm/¦C SMD T/R SMD 1.5 Ohm 2W Resistor
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details